Kyocera Corporation Hi-Q Thin Film Capacitors 06033J120FBTTR

Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote Datasheet
Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Thin Film Capacitors - 06033J120FBTTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
06033J120FBTTR
Hi-Q Thin Film Capacitors 06033J120FBTTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 06033J120FBTTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
06033J120FBTTR-ND
Thin Film Capacitors 06033J120FBTTR-ND
12pF Thin Film Capacitor 25V 0603 (1608 Metric)

12pF Thin Film Capacitor 25V 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 06033J120FBTTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
06033J120FBTTR
Capacitors - Thin Film Capacitors 06033J120FBTTR
CAP THIN FILM 12PF 25V 0603

CAP THIN FILM 12PF 25V 0603

Supplier's Site
Capacitor,silicon Dioxide,12Pf,25Vdc,1-% Tol,1+% Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 55J4073 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,silicon Dioxide,12Pf,25Vdc,1-% Tol,1+% Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
55J4073
Capacitor,silicon Dioxide,12Pf,25Vdc,1-% Tol,1+% Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 55J4073
Capacitor,Silicon Dioxide,12pF,25VDC,1 -% Tol,1+% Tol,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Silicon Dioxide,12pF,25VDC,1-% Tol,1+% Tol,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06033J120FBTTR 06033J120FBTTR-ND 06033J120FBTTR 55J4073
Product Name Hi-Q Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors Capacitor,silicon Dioxide,12Pf,25Vdc,1-% Tol,1+% Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Capacitance Range 1.20E-5 microF 1.20E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 25 volts 25 volts
Lead Style Tape and Reel Surface Mount (SMT)
Mounting Style Tape and Reel Surface Mount Technology Surface Mount Technology; 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1943392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details