0.056µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
CAP CER 0.056UF 25V Y5V 0603
Capacitor,Ceramic,56
CAP CER 0.056UF 25V Y5V 0603
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 06033G563ZAT2A-ND | 06033G563ZAT2A | 55J4050 | 06033G563ZAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,56000Pf,25Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22Ppm-Tc Rohs Compliant Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF |