Kyocera Corporation Ceramic Capacitors 06033G154ZAT2A

Description
0.15µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.15µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1260-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1260-2-ND
Ceramic Capacitors 478-1260-2-ND
0.15µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.15µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1260-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1260-6-ND
Ceramic Capacitors 478-1260-6-ND
0.15µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.15µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1260-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1260-1-ND
Ceramic Capacitors 478-1260-1-ND
0.15µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.15µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.15Uf, 25V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4042 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf, 25V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Kyocera Avx
55J4042
Capacitor Ceramic 0.15Uf, 25V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Kyocera Avx 55J4042
CAPACITOR CERAMIC 0.15UF, 25V, Y5V, +80,-20%, 0603, FULL REEL; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF, 25V, Y5V, +80,-20%, 0603, FULL REEL; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1260-2-ND 478-1260-6-ND 55J4042
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.15Uf, 25V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M20R103K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details