Kyocera Corporation SMD 25V 0.1uF Capacitor 06033G104ZAT4A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AV51E104ZM NW G LOB PN 25V 0.1uF Y5V A 581-KGM15AV51E104ZM Product overview: 06033G104ZAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033G104ZAT4A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AV51E104ZM NW G LOB PN 25V 0.1uF Y5V A 581-KGM15AV51E104ZM Product overview: 06033G104ZAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033G104ZAT4A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 0.1uF Capacitor
60-06033G104ZAT4A
SMD 25V 0.1uF Capacitor 60-06033G104ZAT4A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AV51E104ZM NW G LOB PN 25V 0.1uF Y5V A 581-KGM15AV51E104ZM Product overview: 06033G104ZAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033G104ZAT4A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AV51E104ZM NW G LOB PN 25V 0.1uF Y5V A 581-KGM15AV51E104ZM Product overview: 06033G104ZAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033G104ZAT4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1131813-06033G104ZAT4A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1131813-06033G104ZAT4A
Capacitors - Ceramic Capacitors 1131813-06033G104ZAT4A
Win Source Part Number: 1131813-06033G104ZAT 4A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Capacitance: 0.1 µF Tolerance: -20%, +80% Voltage - Rated: 25V Temperature Coefficient: Y5V (F) Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): 06033G104ZAT 4A; 06033G104ZAT4A/15K; 06033G104ZAT4A15K; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.23.0020 Mfr: KYOCERA AVX Other Names: 478-06033G104ZAT4ATR ,478-06033G104ZAT4AC T,06033G104ZAT4A/15K ,478-06033G104ZAT4AD KR,478-7623-2,478-76 23-2-ND,06033G104ZAT 4A\\15K

Win Source Part Number: 1131813-06033G104ZAT4A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Capacitance: 0.1 µF
Tolerance: -20%, +80%
Voltage - Rated: 25V
Temperature Coefficient: Y5V (F)
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Alternative Parts (Cross-Reference): 06033G104ZAT 4A; 06033G104ZAT4A/15K; 06033G104ZAT4A15K;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.23.0020
Mfr: KYOCERA AVX
Other Names: 478-06033G104ZAT4ATR,478-06033G104ZAT4ACT,06033G104ZAT4A/15K,478-06033G104ZAT4ADKR,478-7623-2,478-7623-2-ND,06033G104ZAT4A\\15K

Buy Now Datasheet
Cap, Mlcc, Y5V, 0.1Uf, 25V, 0603; Capacitance Kyocera Avx - 30H0540 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Y5V, 0.1Uf, 25V, 0603; Capacitance Kyocera Avx
30H0540
Cap, Mlcc, Y5V, 0.1Uf, 25V, 0603; Capacitance Kyocera Avx 30H0540
CAP, MLCC, Y5V, 0.1UF, 25V, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, Y5V, 0.1UF, 25V, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Y5V, 0.1Uf, 25V, 0603; Capacitance Kyocera Avx - 96Y8298 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Y5V, 0.1Uf, 25V, 0603; Capacitance Kyocera Avx
96Y8298
Cap, Mlcc, Y5V, 0.1Uf, 25V, 0603; Capacitance Kyocera Avx 96Y8298
CAP, MLCC, Y5V, 0.1UF, 25V, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

CAP, MLCC, Y5V, 0.1UF, 25V, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-06033G104ZAT4A 1131813-06033G104ZAT4A 30H0540 96Y8298
Product Name SMD 25V 0.1uF Capacitor Capacitors - Ceramic Capacitors Cap, Mlcc, Y5V, 0.1Uf, 25V, 0603; Capacitance Kyocera Avx Cap, Mlcc, Y5V, 0.1Uf, 25V, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
WVAC 25 to ? volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details