Kyocera Corporation Ceramic Capacitors 06033F683K4T2A

Description
0.068µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM15AR81E683KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR81E683KTDKR-ND
Ceramic Capacitors 478-KAM15AR81E683KTDKR-ND
0.068µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.068µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR81E683KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR81E683KTCT-ND
Ceramic Capacitors 478-KAM15AR81E683KTCT-ND
0.068µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.068µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR81E683KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR81E683KTTR-ND
Ceramic Capacitors 478-KAM15AR81E683KTTR-ND
0.068µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.068µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06033F683K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033F683K4T2A
Ceramic Capacitors 06033F683K4T2A
CAP CER 0.068UF 25V X8R 0603

CAP CER 0.068UF 25V X8R 0603

Supplier's Site Datasheet
Capacitor Ceramic 0.068Uf 25V, X8R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 78M3706 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 25V, X8R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
78M3706
Capacitor Ceramic 0.068Uf 25V, X8R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 78M3706
CAPACITOR CERAMIC 0.068UF 25V, X8R, 10%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 25V, X8R, 10%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM15AR81E683KTDKR-ND 478-KAM15AR81E683KTCT-ND 06033F683K4T2A 78M3706
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.068Uf 25V, X8R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers