KYOCERA AVX Components Corporation Ceramic Capacitors 06033E103MAT2A

Description
10000pF ±20% 25V Ceramic Capacitor Z5U 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 25V Ceramic Capacitor Z5U 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033E103MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033E103MAT2A-ND
Ceramic Capacitors 06033E103MAT2A-ND
10000pF ±20% 25V Ceramic Capacitor Z5U 0603 (1608 Metric)

10000pF ±20% 25V Ceramic Capacitor Z5U 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06033E103MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06033E103MAT2A
Capacitors - Ceramic Capacitors 06033E103MAT2A
CAP CER 10000PF 25V Z5U 0603

CAP CER 10000PF 25V Z5U 0603

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 06033E103MAT2A-ND 06033E103MAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitors - 108AVD010MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers