KYOCERA AVX Components Corporation Ceramic Capacitors 06033E102MAT2A

Description
1000pF ±20% 25V Ceramic Capacitor Z5U 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 25V Ceramic Capacitor Z5U 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033E102MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033E102MAT2A-ND
Ceramic Capacitors 06033E102MAT2A-ND
1000pF ±20% 25V Ceramic Capacitor Z5U 0603 (1608 Metric)

1000pF ±20% 25V Ceramic Capacitor Z5U 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06033E102MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06033E102MAT2A
Capacitors - Ceramic Capacitors 06033E102MAT2A
CAP CER 1000PF 25V Z5U 0603

CAP CER 1000PF 25V Z5U 0603

Supplier's Site
Ceramic Capacitors - 06033E102MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033E102MAT2A
Ceramic Capacitors 06033E102MAT2A
CAP CER 1000PF 25V Z5U 0603

CAP CER 1000PF 25V Z5U 0603

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 06033E102MAT2A-ND 06033E102MAT2A 06033E102MAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701154 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers