AVX Corporation MLCCs - Multilayer Ceramic Capacitors 06033D474KAT2A

Description
KYOCERA AVX 06033D474KAT2A
Request a Quote
Description
KYOCERA AVX 06033D474KAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356266 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356266
MLCCs - Multilayer Ceramic Capacitors 1356266
KYOCERA AVX 06033D474KAT2A

KYOCERA AVX 06033D474KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1349596 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349596
MLCCs - Multilayer Ceramic Capacitors 1349596
KYOCERA AVX 06033D474KAT2A

KYOCERA AVX 06033D474KAT2A

Supplier's Site
Ceramic Capacitor 0.47Uf, 25V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66M3117 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 25V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66M3117
Ceramic Capacitor 0.47Uf, 25V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66M3117
CERAMIC CAPACITOR 0.47UF, 25V, X5R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 25V, X5R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X5R, 0.47Uf, 25V, 0603; Capacitance Kyocera Avx - 96Y8297 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 0.47Uf, 25V, 0603; Capacitance Kyocera Avx
96Y8297
Cap, Mlcc, X5R, 0.47Uf, 25V, 0603; Capacitance Kyocera Avx 96Y8297
CAP, MLCC, X5R, 0.47UF, 25V, 0603; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X5R, 0.47UF, 25V, 0603; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1356266 66M3117
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.47Uf, 25V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C0805C472K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details