Kyocera Corporation Ceramic Capacitor 0.047Uf 25V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06033D473KAT2A

Description
CERAMIC CAPACITOR 0.047UF 25V, X5R, 10%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.047UF 25V, X5R, 10%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.047Uf 25V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66M3116 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 25V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66M3116
Ceramic Capacitor 0.047Uf 25V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66M3116
CERAMIC CAPACITOR 0.047UF 25V, X5R, 10%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 25V, X5R, 10%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M3116
Product Name Ceramic Capacitor 0.047Uf 25V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details