KYOCERA AVX 06033D334KAT2A
KYOCERA AVX 06033D334KAT2A
CAP CER 0.33UF 25V X5R 0603
CERAMIC CAPACITOR 0.33UF, 25V, X5R, 10%, 0603; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
CERAMIC CAPACITOR 0.33UF, 25V, X5R, 10%, 0603, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes
| RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1353177 | 66-06033D334KAT2A | 60R6219 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | CAP CER 0.33UF 25V X5R 0603 | Ceramic Capacitor 0.33Uf, 25V, X5R, 10%, 0603; Capacitance Kyocera Avx |
| Technology | Multilayer | ||
| RoHS Compliant | Yes | Yes | Yes |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; CERAMIC | |
| Operating Temperature | -55 C (-67 F) | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF |