AVX Corporation MLCCs - Multilayer Ceramic Capacitors 06033D224KAT2A

Description
KYOCERA AVX 06033D224KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06033D224KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356611 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356611
MLCCs - Multilayer Ceramic Capacitors 1356611
KYOCERA AVX 06033D224KAT2A

KYOCERA AVX 06033D224KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353176 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353176
MLCCs - Multilayer Ceramic Capacitors 1353176
KYOCERA AVX 06033D224KAT2A

KYOCERA AVX 06033D224KAT2A

Supplier's Site
Singapore, Singapore
SMD 25V 0.22uF Capacitor
60-06033D224KAT2A
SMD 25V 0.22uF Capacitor 60-06033D224KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR51E224KT NEW GLOBAL PN 25V 0.22uF A 581-KGM15BR51E224KT Product overview: 06033D224KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033D224KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR51E224KT NEW GLOBAL PN 25V 0.22uF A 581-KGM15BR51E224KT Product overview: 06033D224KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033D224KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06033D224KAT2A - 853318-06033D224KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06033D224KAT2A
853318-06033D224KAT2A
Ceramic Capacitors - 06033D224KAT2A 853318-06033D224KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853318-06033D224KAT2 A Features: 0.22 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1245-2, 478-1245-1, 06033D224KAT2A\\4K, 06033D224KAT2A/4K, 478-1245-6

Manufacturer: AVX Corporation
Win Source Part Number: 853318-06033D224KAT2A
Features: 0.22 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-1245-2, 478-1245-1, 06033D224KAT2A\\4K, 06033D224KAT2A/4K, 478-1245-6

Buy Now Datasheet
Ceramic Capacitors - 06033D224KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033D224KAT2A
Ceramic Capacitors 06033D224KAT2A
CAP CER 0.22UF 25V X5R 0603

CAP CER 0.22UF 25V X5R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.22Uf, 25V, X5R, 10%, 0603; Capacitance Kyocera Avx - 96M1266 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 25V, X5R, 10%, 0603; Capacitance Kyocera Avx
96M1266
Ceramic Capacitor 0.22Uf, 25V, X5R, 10%, 0603; Capacitance Kyocera Avx 96M1266
CERAMIC CAPACITOR 0.22UF, 25V, X5R, 10%, 0603; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 25V, X5R, 10%, 0603; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Μf, 25V, 10%, X5R, 0603, Reel; Capacitance Kyocera Avx - 95W1384 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 25V, 10%, X5R, 0603, Reel; Capacitance Kyocera Avx
95W1384
Cap, 0.22Μf, 25V, 10%, X5R, 0603, Reel; Capacitance Kyocera Avx 95W1384
CAP, 0.22µF, 25V, 10%, X5R, 0603, REEL; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 0603 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.22µF, 25V, 10%, X5R, 0603, REEL; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 0603 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.22 F, 10%, X5R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 34M9358 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.22 F, 10%, X5R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
34M9358
Smd Multilayer Ceramic Capacitor, 0.22 F, 10%, X5R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 34M9358
SMD Multilayer Ceramic Capacitor, 0.22 F, 10%, X5R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.22 F, 10%, X5R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1356611 60-06033D224KAT2A 853318-06033D224KAT2A 06033D224KAT2A 96M1266 95W1384 34M9358
Product Name MLCCs - Multilayer Ceramic Capacitors SMD 25V 0.22uF Capacitor Ceramic Capacitors - 06033D224KAT2A Ceramic Capacitors Ceramic Capacitor 0.22Uf, 25V, X5R, 10%, 0603; Capacitance Kyocera Avx Cap, 0.22Μf, 25V, 10%, X5R, 0603, Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.22 F, 10%, X5R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106MTB063KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1908602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details