Kyocera Corporation Ceramic Capacitors 06033D224JAT2A

Description
0.22µF ±5% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.22µF ±5% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033D224JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033D224JAT2A-ND
Ceramic Capacitors 06033D224JAT2A-ND
0.22µF ±5% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.22µF ±5% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor, Ceramic, 0.22 Uf, 25V, 0603, Full Reel; Capacitance Kyocera Avx - 56K4377 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.22 Uf, 25V, 0603, Full Reel; Capacitance Kyocera Avx
56K4377
Capacitor, Ceramic, 0.22 Uf, 25V, 0603, Full Reel; Capacitance Kyocera Avx 56K4377
CAPACITOR, CERAMIC, 0.22 uF, 25V, 0603, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.22 uF, 25V, 0603, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 06033D224JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
06033D224JAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 06033D224JAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 06033D224JAT2A-ND 56K4377 06033D224JAT2A
Product Name Ceramic Capacitors Capacitor, Ceramic, 0.22 Uf, 25V, 0603, Full Reel; Capacitance Kyocera Avx Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers