10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
CAP CER 10UF 25V X5R 0603
| DigiKey | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM15CR51E106MTDKR-ND | 478-KGM15CR51E106MTTR-ND | 478-KGM15CR51E106MTCT-ND | 62AK4686 | 06033D106MAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |