Kyocera Corporation SMD 25V 1uF Capacitor 06033D105KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR51E105KT NEW GLOBAL PN 25V 1uF X5 A 581-KGM15BR51E105KT Product overview: 06033D105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033D105KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR51E105KT NEW GLOBAL PN 25V 1uF X5 A 581-KGM15BR51E105KT Product overview: 06033D105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033D105KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 1uF Capacitor
60-06033D105KAT2A
SMD 25V 1uF Capacitor 60-06033D105KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR51E105KT NEW GLOBAL PN 25V 1uF X5 A 581-KGM15BR51E105KT Product overview: 06033D105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033D105KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR51E105KT NEW GLOBAL PN 25V 1uF X5 A 581-KGM15BR51E105KT Product overview: 06033D105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033D105KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356609 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356609
MLCCs - Multilayer Ceramic Capacitors 1356609
KYOCERA AVX 06033D105KAT2A

KYOCERA AVX 06033D105KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353174 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353174
MLCCs - Multilayer Ceramic Capacitors 1353174
KYOCERA AVX 06033D105KAT2A

KYOCERA AVX 06033D105KAT2A

Supplier's Site
Ceramic Capacitors - 478-KGM15BR51E105KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR51E105KTTR-ND
Ceramic Capacitors 478-KGM15BR51E105KTTR-ND
1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR51E105KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR51E105KTDKR-ND
Ceramic Capacitors 478-KGM15BR51E105KTDKR-ND
1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR51E105KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR51E105KTCT-ND
Ceramic Capacitors 478-KGM15BR51E105KTCT-ND
1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06033D105KAT2A - 743424-06033D105KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06033D105KAT2A
743424-06033D105KAT2A
Ceramic Capacitors - 06033D105KAT2A 743424-06033D105KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 743424-06033D105KAT2 A Manufacturer Homepage: www.avx.com Reference case: 603 Reference Date Code: 16+ Alternative Parts (Cross-Reference): CL10A105KA8NNNC; NMC0603X5R105K25TRP4 KF; 06033D105KAT4A; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 743424-06033D105KAT2A
Manufacturer Homepage: www.avx.com
Reference case: 603
Reference Date Code: 16+
Alternative Parts (Cross-Reference): CL10A105KA8NNNC; NMC0603X5R105K25TRP4KF; 06033D105KAT4A;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0603; Capacitance Kyocera Avx - 96M1265 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0603; Capacitance Kyocera Avx
96M1265
Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0603; Capacitance Kyocera Avx 96M1265
CERAMIC CAPACITOR, 1UF, 25V, X5R, 10%, 0603; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X5R, 10%, 0603; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W1383 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W1383
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W1383
SMD Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06033D105KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033D105KAT2A
Ceramic Capacitors 06033D105KAT2A
CAP CER 1UF 25V X5R 0603

CAP CER 1UF 25V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06033D105KAT2A 1356609 478-KGM15BR51E105KTTR-ND 478-KGM15BR51E105KTDKR-ND 743424-06033D105KAT2A 96M1265 95W1383 06033D105KAT2A
Product Name SMD 25V 1uF Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 06033D105KAT2A Ceramic Capacitor, 1Uf, 25V, X5R, 10%, 0603; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR102KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminium Capacitors - 1620729 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details