AVX Corporation Ceramic Capacitors - 06033C683KAT2A 06033C683KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 904611-06033C683KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10805-6, 06033C683KAT2A-ND, 478-10805-1, 478-10805-2
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 904611-06033C683KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10805-6, 06033C683KAT2A-ND, 478-10805-1, 478-10805-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033C683KAT2A - 904611-06033C683KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06033C683KAT2A
904611-06033C683KAT2A
Ceramic Capacitors - 06033C683KAT2A 904611-06033C683KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904611-06033C683KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10805-6, 06033C683KAT2A-ND, 478-10805-1, 478-10805-2

Manufacturer: AVX Corporation
Win Source Part Number: 904611-06033C683KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-10805-6, 06033C683KAT2A-ND, 478-10805-1, 478-10805-2

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356606 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356606
MLCCs - Multilayer Ceramic Capacitors 1356606
KYOCERA AVX 06033C683KAT2A

KYOCERA AVX 06033C683KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353173 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353173
MLCCs - Multilayer Ceramic Capacitors 1353173
KYOCERA AVX 06033C683KAT2A

KYOCERA AVX 06033C683KAT2A

Supplier's Site
Ceramic Capacitors - 06033C683KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033C683KAT2A
Ceramic Capacitors 06033C683KAT2A
CAP CER 0.068UF 25V X7R 0603

CAP CER 0.068UF 25V X7R 0603

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.068Uf, 25V, 0603; Capacitance Kyocera Avx - 96Y8296 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.068Uf, 25V, 0603; Capacitance Kyocera Avx
96Y8296
Cap, Mlcc, X7R, 0.068Uf, 25V, 0603; Capacitance Kyocera Avx 96Y8296
CAP, MLCC, X7R, 0.068UF, 25V, 0603; Capacitance:68000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.068UF, 25V, 0603; Capacitance:68000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 68000Pf, 25V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8076 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68000Pf, 25V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8076
Cap, 68000Pf, 25V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8076
CAP, 68000PF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 68000PF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 904611-06033C683KAT2A 1356606 06033C683KAT2A 96Y8296 66AH8076
Product Name Ceramic Capacitors - 06033C683KAT2A MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.068Uf, 25V, 0603; Capacitance Kyocera Avx Cap, 68000Pf, 25V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX683K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details