560pF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 560PF 25V X7R 0603
CAPACITOR CERAMIC, 560PF, 25V, X7R, 20%, 0603; Capacitance:560pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
CAP CER 560PF 25V X7R 0603
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 06033C561MAT2A-ND | 06033C561MAT2A | 55J4009 | 06033C561MAT2A |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic, 560Pf, 25V, X7R, 20%, 0603; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |