Kyocera Corporation Ceramic Capacitors 06033C560KAT2A

Description
56pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
56pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033C560KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033C560KAT2A-ND
Ceramic Capacitors 06033C560KAT2A-ND
56pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

56pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06033C560KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06033C560KAT2A
Capacitors - Ceramic Capacitors 06033C560KAT2A
CAP CER 56PF 25V X7R 0603

CAP CER 56PF 25V X7R 0603

Supplier's Site
Capacitor Ceramic, 56Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx - 22K2981 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 56Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
22K2981
Capacitor Ceramic, 56Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx 22K2981
CAPACITOR CERAMIC, 56PF, 25V, X7R, 10%, 0603; Capacitance:56pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 56PF, 25V, X7R, 10%, 0603; Capacitance:56pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06033C560KAT2A-ND 06033C560KAT2A 22K2981
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 56Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G560J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701130 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers