0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
KYOCERA AVX 06033C474KAT2A
KYOCERA AVX 06033C474KAT2A
MLCC CAPACITOR, 0.47uF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
MLCC CAPACITOR, 0.47uF, 25V, X7R, 10%, 0603; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
CAP CER 0.47UF 25V X7R 0603
| DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-5994-6-ND | 478-5994-2-ND | 1353172 | 88W4171 | 06033C474KAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Mlcc Capacitor, 0.47Uf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |