Kyocera Corporation Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06033C473KAT4A

Description
CERAMIC CAPACITOR 0.047UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.047UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 30H0534 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
30H0534
Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 30H0534
CERAMIC CAPACITOR 0.047UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.047Uf, 25V, 0603; Capacitance Kyocera Avx - 96Y8295 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.047Uf, 25V, 0603; Capacitance Kyocera Avx
96Y8295
Cap, Mlcc, X7R, 0.047Uf, 25V, 0603; Capacitance Kyocera Avx 96Y8295
CAP, MLCC, X7R, 0.047UF, 25V, 0603; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.047UF, 25V, 0603; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30H0534
Product Name Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers