Kyocera Corporation Ceramic Capacitors 06033C473K4T4A

Description
0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM15AR71E473KMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71E473KMTR-ND
Ceramic Capacitors 478-KAM15AR71E473KMTR-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71E473KMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71E473KMDKR-ND
Ceramic Capacitors 478-KAM15AR71E473KMDKR-ND
CAP CER 0.047UF 25V X7R 0603

CAP CER 0.047UF 25V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71E473KMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71E473KMCT-ND
Ceramic Capacitors 478-KAM15AR71E473KMCT-ND
CAP CER 0.047UF 25V X7R 0603

CAP CER 0.047UF 25V X7R 0603

Buy Now Datasheet
Singapore, Singapore
SMD 25V 0.047uF Capacitor
60-06033C473K4T4A
SMD 25V 0.047uF Capacitor 60-06033C473K4T4A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15AR71E473KM NW G LOB PN 25V 0.047uF X A 581-KAM15AR71E473KM Product overview: 06033C473K4T4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033C473K4T4A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15AR71E473KM NW G LOB PN 25V 0.047uF X A 581-KAM15AR71E473KM Product overview: 06033C473K4T4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033C473K4T4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.047Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J4002 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J4002
Capacitor Ceramic 0.047Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J4002
CAPACITOR CERAMIC 0.047UF 25V, X7R, 10%, 0603; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 25V, X7R, 10%, 0603; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06033C473K4T4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033C473K4T4A
Ceramic Capacitors 06033C473K4T4A
CAP CER 0.047UF 25V X7R 0603

CAP CER 0.047UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM15AR71E473KMTR-ND 478-KAM15AR71E473KMDKR-ND 60-06033C473K4T4A 55J4002 06033C473K4T4A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 25V 0.047uF Capacitor Capacitor Ceramic 0.047Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 106K100CB4G-FS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers