Kyocera Corporation CAP CER 0.033UF 25V X7R 0603 06033C333MAT2A

Description
CAP CER 0.033UF 25V X7R 0603
Description
CAP CER 0.033UF 25V X7R 0603

Suppliers

Company
Product
Description
Supplier Links
CAP CER 0.033UF 25V X7R 0603 - 66-06033C333MAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.033UF 25V X7R 0603
66-06033C333MAT2A
CAP CER 0.033UF 25V X7R 0603 66-06033C333MAT2A
CAP CER 0.033UF 25V X7R 0603

CAP CER 0.033UF 25V X7R 0603

Supplier's Site
Capacitor Ceramic 0.033Uf 25V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3981 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 25V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
55J3981
Capacitor Ceramic 0.033Uf 25V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 55J3981
CAPACITOR CERAMIC 0.033UF 25V, X7R, 20%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 25V, X7R, 20%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-06033C333MAT2A 55J3981
Product Name CAP CER 0.033UF 25V X7R 0603 Capacitor Ceramic 0.033Uf 25V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; CERAMIC
Capacitance Range 0.0330 microF 0.0330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details