Kyocera Corporation Ceramic Capacitors 06033C273KAT4A

Description
CAP CER 0.027UF 25V X7R 0603
Datasheet
Description
CAP CER 0.027UF 25V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033C273KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033C273KAT4A
Ceramic Capacitors 06033C273KAT4A
CAP CER 0.027UF 25V X7R 0603

CAP CER 0.027UF 25V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.027Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3968 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.027Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J3968
Ceramic Capacitor 0.027Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J3968
CERAMIC CAPACITOR 0.027UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:27000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.027UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:27000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06033C273KAT4A 55J3968
Product Name Ceramic Capacitors Ceramic Capacitor 0.027Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - M39014/011323 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details