Kyocera Corporation Ceramic Capacitors 06033C272JAT2A

Description
2700pF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2700pF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033C272JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033C272JAT2A-ND
Ceramic Capacitors 06033C272JAT2A-ND
2700pF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

2700pF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06033C272JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06033C272JAT2A
Capacitors - Ceramic Capacitors 06033C272JAT2A
CAP CER 2700PF 25V X7R 0603

CAP CER 2700PF 25V X7R 0603

Supplier's Site
Ceramic Capacitor 2700Pf, 25V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3964 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2700Pf, 25V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J3964
Ceramic Capacitor 2700Pf, 25V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J3964
CERAMIC CAPACITOR 2700PF, 25V, X7R, 5%, 0603, FULL REEL; Capacitance:2700pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2700PF, 25V, X7R, 5%, 0603, FULL REEL; Capacitance:2700pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06033C272JAT2A-ND 06033C272JAT2A 55J3964
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 2700Pf, 25V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Polymer - 127GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details