CAP CER 0.022UF 25V X7R 0603
CERAMIC CAPACITOR 0.022UF 25V, X7R, 20%, 0603, FULL REEL; Capacitance:22000pF;
CAP CER 0.022UF 25V X7R 0603
| Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 66-06033C223MAT2A | 97C5461 | 06033C223MAT2A |
| Product Name | CAP CER 0.022UF 25V X7R 0603 | Ceramic Capacitor 0.022Uf 25V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition; CERAMIC | Ceramic Composition | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |