Kyocera Corporation Ceramic Capacitor 2200Pf, 25V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 06033C222JAT2A

Description
CERAMIC CAPACITOR 2200PF, 25V, X7R, 5%, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2200PF, 25V, X7R, 5%, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf, 25V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 42H5345 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 25V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
42H5345
Ceramic Capacitor 2200Pf, 25V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 42H5345
CERAMIC CAPACITOR 2200PF, 25V, X7R, 5%, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 25V, X7R, 5%, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06033C222JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033C222JAT2A
Ceramic Capacitors 06033C222JAT2A
CAP CER 2200PF 25V X7R 0603

CAP CER 2200PF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 42H5345 06033C222JAT2A
Product Name Ceramic Capacitor 2200Pf, 25V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 2002-105MWR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-100-20X20X4-G-500-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details