CAPACITOR CERAMIC 0.015UF 25V, X7R, 5%, 0603; Capacitance:0.015µF;
CAP CER 0.015UF 25V X7R 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 42H5343 | 06033C153JAT2A |
| Product Name | Capacitor Ceramic 0.015Uf 25V, X7R, 5%, 0603; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount, MLCC |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Ceramic Composition; Ceramic | Ceramic Composition |
| Capacitance Range | 0.0150 microF | 0.0150 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |