Kyocera Corporation Ceramic Capacitors - 06033C104MAT2A 06033C104MAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1000246-06033C104MAT 2A Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±20% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: AVX Corporation Win Source Part Number: 1000246-06033C104MAT 2A Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±20% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor has a capacitance of 0.1 F with a tolerance of ±20%. It utilizes an X7R dielectric, which is known for its temperature stability, maintaining capacitance within ±15% over a temperature range of -55°C to +125°C. The capacitor is rated for a maximum voltage of 25 V and is packaged in a 0603 (1608 metric) size. It is RoHS compliant, making it suitable for environmentally sensitive applications. This component is ideal for various industrial applications where capacitance variation due to applied voltage is acceptable.

Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor has a capacitance of 0.1 F with a tolerance of ±20%. It utilizes an X7R dielectric, which is known for its temperature stability, maintaining capacitance within ±15% over a temperature range of -55°C to +125°C. The capacitor is rated for a maximum voltage of 25 V and is packaged in a 0603 (1608 metric) size. It is RoHS compliant, making it suitable for environmentally sensitive applications. This component is ideal for various industrial applications where capacitance variation due to applied voltage is acceptable.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033C104MAT2A - 1000246-06033C104MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06033C104MAT2A
1000246-06033C104MAT2A
Ceramic Capacitors - 06033C104MAT2A 1000246-06033C104MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000246-06033C104MAT 2A Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±20% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1000246-06033C104MAT2A
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±20%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 25V 0.1uF Capacitor
60-06033C104MAT2A
SMD 25V 0.1uF Capacitor 60-06033C104MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR71E104MT NEW GLOBAL PN 25V 0.1uF A 581-KGM15BR71E104MT Product overview: 06033C104MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033C104MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR71E104MT NEW GLOBAL PN 25V 0.1uF A 581-KGM15BR71E104MT Product overview: 06033C104MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033C104MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06033C104MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033C104MAT2A
Ceramic Capacitors 06033C104MAT2A
CAP CER 0.1UF 25V X7R 0603

CAP CER 0.1UF 25V X7R 0603

Supplier's Site Datasheet
Capacitor Ceramic, 0.1Uf, 25V, X7R, 20%, 0603; Capacitance Kyocera Avx - 60R6217 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 25V, X7R, 20%, 0603; Capacitance Kyocera Avx
60R6217
Capacitor Ceramic, 0.1Uf, 25V, X7R, 20%, 0603; Capacitance Kyocera Avx 60R6217
CAPACITOR CERAMIC, 0.1UF, 25V, X7R, 20%, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.1UF, 25V, X7R, 20%, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.1 F, 20%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9162 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.1 F, 20%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9162
Multilayer Ceramic Capacitor, 0.1 F, 20%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9162
Multilayer Ceramic Capacitor, 0.1 F, 20%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.1 F, 20%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 25V, 20%, X7R, 0603, Reel; Capacitance Kyocera Avx - 10AC9617 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 25V, 20%, X7R, 0603, Reel; Capacitance Kyocera Avx
10AC9617
Cap, 0.1Μf, 25V, 20%, X7R, 0603, Reel; Capacitance Kyocera Avx 10AC9617
CAP, 0.1µF, 25V, 20%, X7R, 0603, REEL; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 25V, 20%, X7R, 0603, REEL; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1000246-06033C104MAT2A 60-06033C104MAT2A 06033C104MAT2A 60R6217 95W9162 10AC9617
Product Name Ceramic Capacitors - 06033C104MAT2A SMD 25V 0.1uF Capacitor Ceramic Capacitors Capacitor Ceramic, 0.1Uf, 25V, X7R, 20%, 0603; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.1 F, 20%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 0.1Μf, 25V, 20%, X7R, 0603, Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 to ? volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22U224M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details