AVX Corporation Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 06033C104KAZ2A

Description
Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.5V - - 6A 10.8V - 13.2V Input Applications: Telecom
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.5V - - 6A 10.8V - 13.2V Input Applications: Telecom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.5V - - 6A 10.8V - 13.2V Input Applications: Telecom

Manufacturer: AMIS
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.5V - - 6A 10.8V - 13.2V Input
Applications: Telecom

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar RF Transistors - LM3046MXTR-ND - DigiKey
Specs
Polarity NPN
Package Type "14-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG120R020M1 - AIMBG120R020M1 - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
MOSFETs - 1219434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT323; Sot-323 (sc-70)
View Details