AVX Corporation SMD 25V 0.01uF Capacitor 06033C103KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71E103KT NEW GLOBAL PN 25V 0.01uF A 581-KGM15AR71E103KT Product overview: 06033C103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033C103KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71E103KT NEW GLOBAL PN 25V 0.01uF A 581-KGM15AR71E103KT Product overview: 06033C103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033C103KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 0.01uF Capacitor
60-06033C103KAT2A
SMD 25V 0.01uF Capacitor 60-06033C103KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71E103KT NEW GLOBAL PN 25V 0.01uF A 581-KGM15AR71E103KT Product overview: 06033C103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033C103KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71E103KT NEW GLOBAL PN 25V 0.01uF A 581-KGM15AR71E103KT Product overview: 06033C103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033C103KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 4646357 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
4646357
MLCCs - Multilayer Ceramic Capacitors 4646357
AVX 06033C103KAT2A

AVX 06033C103KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1704632 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704632
MLCCs - Multilayer Ceramic Capacitors 1704632
AVX 06033C103KAT2A

AVX 06033C103KAT2A

Supplier's Site
Ceramic Capacitors - 06033C103KAT2A - 807182-06033C103KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06033C103KAT2A
807182-06033C103KAT2A
Ceramic Capacitors - 06033C103KAT2A 807182-06033C103KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 807182-06033C103KAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 10000pF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 807182-06033C103KAT2A
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 10000pF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Manufacturer Package: 0603
Thickness (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 84C9166 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
84C9166
Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 84C9166
CERAMIC CAPACITOR 0.01UF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 0.01Uf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx - 88W4167 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.01Uf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
88W4167
Mlcc Capacitor, 0.01Uf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx 88W4167
MLCC CAPACITOR, 0.01uF, 25V, X7R, 10%, 0603; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

MLCC CAPACITOR, 0.01uF, 25V, X7R, 10%, 0603; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 04X9309 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
04X9309
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 04X9309
SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06033C103KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033C103KAT2A
Ceramic Capacitors 06033C103KAT2A
CAP CER 10000PF 25V X7R 0603

CAP CER 10000PF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06033C103KAT2A 4646357 807182-06033C103KAT2A 84C9166 88W4167 04X9309 06033C103KAT2A
Product Name SMD 25V 0.01uF Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 06033C103KAT2A Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Mlcc Capacitor, 0.01Uf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details