Kyocera Corporation Ceramic Capacitors 06033C102KAT4A

Description
CAP CER 1000PF 25V X7R 0603
Datasheet
Description
CAP CER 1000PF 25V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033C102KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033C102KAT4A
Ceramic Capacitors 06033C102KAT4A
CAP CER 1000PF 25V X7R 0603

CAP CER 1000PF 25V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3904 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J3904
Ceramic Capacitor 1000Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J3904
CERAMIC CAPACITOR 1000PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06033C102KAT4A 55J3904
Product Name Ceramic Capacitors Ceramic Capacitor 1000Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

1000uF 63V Capacitor - 58-108CKE063M - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details