Kyocera Corporation SMD 25V 1000pF Capacitor 06033C102KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71E102KT NEW GLOBAL PN 25V 1000pF A 581-KGM15AR71E102KT Product overview: 06033C102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033C102KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71E102KT NEW GLOBAL PN 25V 1000pF A 581-KGM15AR71E102KT Product overview: 06033C102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033C102KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 1000pF Capacitor
60-06033C102KAT2A
SMD 25V 1000pF Capacitor 60-06033C102KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71E102KT NEW GLOBAL PN 25V 1000pF A 581-KGM15AR71E102KT Product overview: 06033C102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033C102KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71E102KT NEW GLOBAL PN 25V 1000pF A 581-KGM15AR71E102KT Product overview: 06033C102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033C102KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06033C102KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033C102KAT2A
Ceramic Capacitors 06033C102KAT2A
CAP CER 1000PF 25V X7R 0603

CAP CER 1000PF 25V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 83H9330 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
83H9330
Ceramic Capacitor 1000Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 83H9330
CERAMIC CAPACITOR 1000PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx - 94W2867 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
94W2867
Ceramic Capacitor 1000Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx 94W2867
CERAMIC CAPACITOR 1000PF, 25V, X7R, 10%, 0603; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 25V, X7R, 10%, 0603; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-06033C102KAT2A 06033C102KAT2A 83H9330
Product Name SMD 25V 1000pF Capacitor Ceramic Capacitors Ceramic Capacitor 1000Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C472K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details