Kyocera Corporation Ceramic Capacitors 06033C100KAT2A

Description
10pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11366-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11366-2-ND
Ceramic Capacitors 478-11366-2-ND
10pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

10pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11366-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11366-1-ND
Ceramic Capacitors 478-11366-1-ND
10pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

10pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11366-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11366-6-ND
Ceramic Capacitors 478-11366-6-ND
10pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

10pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
06033C100KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 06033C100KAT2A
25V 10pF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 10pF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitor, 10Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66M3081 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66M3081
Ceramic Capacitor, 10Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66M3081
CERAMIC CAPACITOR, 10PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 10PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11366-2-ND 478-11366-6-ND 06033C100KAT2A 66M3081
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitor, 10Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - 338-4105-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details