Kyocera Corporation Ceramic Capacitors 06033A8R0DAT2A

Description
8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033A8R0DAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033A8R0DAT2A-ND
Ceramic Capacitors 06033A8R0DAT2A-ND
8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06033A8R0DAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033A8R0DAT2A
Ceramic Capacitors 06033A8R0DAT2A
CAP CER 8PF 25V NP0 0603

CAP CER 8PF 25V NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 06033A8R0DAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06033A8R0DAT2A
Capacitors - Ceramic Capacitors 06033A8R0DAT2A
CAP CER 8PF 25V NP0 0603

CAP CER 8PF 25V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 06033A8R0DAT2A-ND 06033A8R0DAT2A 06033A8R0DAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C0603C102J1RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details