Kyocera Corporation Capacitor Ceramic 68Pf 25V, C0G, 10%, 0603; Capacitance Kyocera Avx 06033A680KAT2A

Description
CAPACITOR CERAMIC 68PF 25V, C0G, 10%, 0603; Capacitance:68pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 68PF 25V, C0G, 10%, 0603; Capacitance:68pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 68Pf 25V, C0G, 10%, 0603; Capacitance Kyocera Avx - 55J3872 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 68Pf 25V, C0G, 10%, 0603; Capacitance Kyocera Avx
55J3872
Capacitor Ceramic 68Pf 25V, C0G, 10%, 0603; Capacitance Kyocera Avx 55J3872
CAPACITOR CERAMIC 68PF 25V, C0G, 10%, 0603; Capacitance:68pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 68PF 25V, C0G, 10%, 0603; Capacitance:68pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06033A680KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033A680KAT2A
Ceramic Capacitors 06033A680KAT2A
CAP CER 68PF 25V NP0 0603

CAP CER 68PF 25V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J3872 06033A680KAT2A
Product Name Capacitor Ceramic 68Pf 25V, C0G, 10%, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details