Kyocera Corporation Ceramic Capacitors 06033A621JAT2A

Description
620pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
620pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033A621JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033A621JAT2A-ND
Ceramic Capacitors 06033A621JAT2A-ND
620pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

620pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06033A621JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06033A621JAT2A
Capacitors - Ceramic Capacitors 06033A621JAT2A
CAP CER 620PF 25V NP0 0603

CAP CER 620PF 25V NP0 0603

Supplier's Site
Capacitor Ceramic 620Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx - 55J3868 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 620Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
55J3868
Capacitor Ceramic 620Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx 55J3868
CAPACITOR CERAMIC 620PF 25V, C0G, 5%, 0603; Capacitance:620pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 620PF 25V, C0G, 5%, 0603; Capacitance:620pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06033A621JAT2A-ND 06033A621JAT2A 55J3868
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 620Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers