Kyocera Corporation Ceramic Capacitors 06033A620JAT2A

Description
62pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
62pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11807-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11807-6-ND
Ceramic Capacitors 478-11807-6-ND
62pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

62pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11807-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11807-1-ND
Ceramic Capacitors 478-11807-1-ND
62pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

62pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11807-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11807-2-ND
Ceramic Capacitors 478-11807-2-ND
62pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

62pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 62Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx - 55J3865 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 62Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
55J3865
Capacitor Ceramic 62Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx 55J3865
CAPACITOR CERAMIC 62PF 25V, C0G, 5%, 0603; Capacitance:62pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 62PF 25V, C0G, 5%, 0603; Capacitance:62pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-11807-6-ND 478-11807-1-ND 55J3865
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 62Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2407-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers