Kyocera Corporation Ceramic Capacitors 06033A561JAT2A

Description
CAP CER 560PF 25V NP0 0603
Datasheet
Description
CAP CER 560PF 25V NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033A561JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033A561JAT2A
Ceramic Capacitors 06033A561JAT2A
CAP CER 560PF 25V NP0 0603

CAP CER 560PF 25V NP0 0603

Supplier's Site Datasheet
Ceramic Capacitor 560Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 29C4091 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 560Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
29C4091
Ceramic Capacitor 560Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 29C4091
CERAMIC CAPACITOR 560PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:560pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 560PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:560pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06033A561JAT2A 29C4091
Product Name Ceramic Capacitors Ceramic Capacitor 560Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers