CERAMIC CAPACITOR 56PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:56pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J3848 |
| Product Name | Ceramic Capacitor 56Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 5.60E-5 microF |