Kyocera Corporation Ceramic Capacitors 06033A510FAT2A

Description
51pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
51pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033A510FAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033A510FAT2A-ND
Ceramic Capacitors 06033A510FAT2A-ND
51pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

51pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Commercial Chip / Std Mb Cmap Fn Rohs Compliant Kyocera Avx - 29C4056 - Newark, An Avnet Company
Chicago, IL, United States
Commercial Chip / Std Mb Cmap Fn Rohs Compliant Kyocera Avx
29C4056
Commercial Chip / Std Mb Cmap Fn Rohs Compliant Kyocera Avx 29C4056
COMMERCIAL CHIP / STD MB CMAP - FN ROHS COMPLIANT: YES

COMMERCIAL CHIP / STD MB CMAP - FN ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 06033A510FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033A510FAT2A
Ceramic Capacitors 06033A510FAT2A
CAP CER 51PF 25V NP0 0603

CAP CER 51PF 25V NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 06033A510FAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06033A510FAT2A
Capacitors - Ceramic Capacitors 06033A510FAT2A
CAP CER 51PF 25V NP0 0603

CAP CER 51PF 25V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06033A510FAT2A-ND 29C4056 06033A510FAT2A 06033A510FAT2A
Product Name Ceramic Capacitors Commercial Chip / Std Mb Cmap Fn Rohs Compliant Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021353 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C17AH1R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers