Kyocera Corporation Ceramic Capacitors 06033A4R7JAT2A

Description
4.7pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033A4R7JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033A4R7JAT2A-ND
Ceramic Capacitors 06033A4R7JAT2A-ND
4.7pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06033A4R7JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06033A4R7JAT2A
Capacitors - Ceramic Capacitors 06033A4R7JAT2A
CAP CER 4.7PF 25V NP0 0603

CAP CER 4.7PF 25V NP0 0603

Supplier's Site
Ceramic Capacitor 4.7Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3821 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J3821
Ceramic Capacitor 4.7Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J3821
CERAMIC CAPACITOR 4.7PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:4.7pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:4.7pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06033A4R7JAT2A-ND 06033A4R7JAT2A 55J3821
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 4.7Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701021 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0603C221K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers