Kyocera Corporation Ceramic Capacitors 06033A431JAT2A

Description
430pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
430pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033A431JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033A431JAT2A-ND
Ceramic Capacitors 06033A431JAT2A-ND
430pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

430pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06033A431JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06033A431JAT2A
Capacitors - Ceramic Capacitors 06033A431JAT2A
CAP CER 430PF 25V NP0 0603

CAP CER 430PF 25V NP0 0603

Supplier's Site
Capacitor Ceramic 430Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx - 55J3827 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 430Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
55J3827
Capacitor Ceramic 430Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx 55J3827
CAPACITOR CERAMIC 430PF 25V, C0G, 5%, 0603; Capacitance:430pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 430PF 25V, C0G, 5%, 0603; Capacitance:430pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06033A431JAT2A-ND 06033A431JAT2A 55J3827
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 430Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers