Kyocera Corporation Ceramic Capacitors 06033A391KAT2A

Description
CAP CER 390PF 25V NP0 0603
Datasheet
Description
CAP CER 390PF 25V NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033A391KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033A391KAT2A
Ceramic Capacitors 06033A391KAT2A
CAP CER 390PF 25V NP0 0603

CAP CER 390PF 25V NP0 0603

Supplier's Site Datasheet
Capacitor Ceramic 390Pf 25V, C0G, 10%, 0603; Capacitance Kyocera Avx - 55J3809 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 390Pf 25V, C0G, 10%, 0603; Capacitance Kyocera Avx
55J3809
Capacitor Ceramic 390Pf 25V, C0G, 10%, 0603; Capacitance Kyocera Avx 55J3809
CAPACITOR CERAMIC 390PF 25V, C0G, 10%, 0603; Capacitance:390pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 390PF 25V, C0G, 10%, 0603; Capacitance:390pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06033A391KAT2A 55J3809
Product Name Ceramic Capacitors Capacitor Ceramic 390Pf 25V, C0G, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1854589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details