AVX Corporation MLCCs - Multilayer Ceramic Capacitors 06033A330KAT2A

Description
KYOCERA AVX 06033A330KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06033A330KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6983223 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983223
MLCCs - Multilayer Ceramic Capacitors 6983223
KYOCERA AVX 06033A330KAT2A

KYOCERA AVX 06033A330KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1677016 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1677016
MLCCs - Multilayer Ceramic Capacitors 1677016
KYOCERA AVX 06033A330KAT2A

KYOCERA AVX 06033A330KAT2A

Supplier's Site
Ceramic Capacitor 33Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 08H0181 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
08H0181
Ceramic Capacitor 33Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 08H0181
CERAMIC CAPACITOR 33PF 25V, C0G, 10%, 0603, FULL REEL; Capacitance:33pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 25V, C0G, 10%, 0603, FULL REEL; Capacitance:33pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06033A330KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033A330KAT2A
Ceramic Capacitors 06033A330KAT2A
CAP CER 33PF 25V C0G/NP0 0603

CAP CER 33PF 25V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 6983223 08H0181 06033A330KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 33Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Type Fixed Fixed
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 106SML050MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details