Kyocera Corporation SMD 25V 33pF Capacitor 06033A330JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1E330JT NEW GLOBAL PN 25V 33pF C A 581-KGM15ACG1E330JT Product overview: 06033A330JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 33pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 33pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033A330JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1E330JT NEW GLOBAL PN 25V 33pF C A 581-KGM15ACG1E330JT Product overview: 06033A330JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 33pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 33pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033A330JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 33pF Capacitor
60-06033A330JAT2A
SMD 25V 33pF Capacitor 60-06033A330JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1E330JT NEW GLOBAL PN 25V 33pF C A 581-KGM15ACG1E330JT Product overview: 06033A330JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 33pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 33pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033A330JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1E330JT NEW GLOBAL PN 25V 33pF C A 581-KGM15ACG1E330JT Product overview: 06033A330JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 33pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 33pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033A330JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06033A330JAT2A - 804557-06033A330JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06033A330JAT2A
804557-06033A330JAT2A
Ceramic Capacitors - 06033A330JAT2A 804557-06033A330JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 804557-06033A330JAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 33pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 804557-06033A330JAT2A
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 33pF
Tolerance: ±5%
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Manufacturer Package: 0603
Thickness (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 06033A330JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033A330JAT2A
Ceramic Capacitors 06033A330JAT2A
CAP CER 33PF 25V C0G/NP0 0603

CAP CER 33PF 25V C0G/NP0 0603

Supplier's Site Datasheet
Ceramic Capacitor 33Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 65H7355 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
65H7355
Ceramic Capacitor 33Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 65H7355
CERAMIC CAPACITOR 33PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:33pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:33pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 33Pf, 25V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8074 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 25V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8074
Cap, 33Pf, 25V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8074
CAP, 33PF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 33PF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06033A330JAT2A 804557-06033A330JAT2A 06033A330JAT2A 65H7355 66AH8074
Product Name SMD 25V 33pF Capacitor Ceramic Capacitors - 06033A330JAT2A Ceramic Capacitors Ceramic Capacitor 33Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx Cap, 33Pf, 25V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX563K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - C11CFR25B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details