Kyocera Corporation Ceramic Capacitors 06033A301JAT2A

Description
300pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
300pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033A301JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033A301JAT2A-ND
Ceramic Capacitors 06033A301JAT2A-ND
300pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

300pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06033A301JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06033A301JAT2A
Capacitors - Ceramic Capacitors 06033A301JAT2A
CAP CER 300PF 25V NP0 0603

CAP CER 300PF 25V NP0 0603

Supplier's Site
Capacitor Ceramic 300Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx - 55J3789 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 300Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
55J3789
Capacitor Ceramic 300Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx 55J3789
CAPACITOR CERAMIC 300PF 25V, C0G, 5%, 0603; Capacitance:300pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 300PF 25V, C0G, 5%, 0603; Capacitance:300pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06033A301JAT2A-ND 06033A301JAT2A 55J3789
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 300Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH025MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701015 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details