Kyocera Corporation Ceramic Capacitors 06033A270JAT2A

Description
CAP CER 27PF 25V NP0 0603
Datasheet
Description
CAP CER 27PF 25V NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033A270JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033A270JAT2A
Ceramic Capacitors 06033A270JAT2A
CAP CER 27PF 25V NP0 0603

CAP CER 27PF 25V NP0 0603

Supplier's Site Datasheet
Capacitor Ceramic 27Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx - 55J3770 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 27Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
55J3770
Capacitor Ceramic 27Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx 55J3770
CAPACITOR CERAMIC 27PF 25V, C0G, 5%, 0603; Capacitance:27pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 27PF 25V, C0G, 5%, 0603; Capacitance:27pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06033A270JAT2A 55J3770
Product Name Ceramic Capacitors Capacitor Ceramic 27Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C330J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers