250pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
250pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
250pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAPACITOR CERAMIC 250PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:250pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11806-1-ND | 478-11806-6-ND | 55J3766 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 250Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |