Kyocera Corporation Ceramic Capacitors 06033A241JAT2A

Description
240pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
240pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11805-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11805-6-ND
Ceramic Capacitors 478-11805-6-ND
240pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

240pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11805-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11805-2-ND
Ceramic Capacitors 478-11805-2-ND
240pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

240pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11805-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11805-1-ND
Ceramic Capacitors 478-11805-1-ND
240pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

240pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 240Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx - 55J3765 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 240Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
55J3765
Capacitor Ceramic 240Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx 55J3765
CAPACITOR CERAMIC 240PF 25V, C0G, 5%, 0603; Capacitance:240pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 240PF 25V, C0G, 5%, 0603; Capacitance:240pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-11805-6-ND 478-11805-2-ND 55J3765
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 240Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers