Kyocera Corporation Ceramic Capacitor 220Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06033A221KAT2A

Description
CERAMIC CAPACITOR 220PF 25V, C0G, 10%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 220PF 25V, C0G, 10%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 220Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 19C9762 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
19C9762
Ceramic Capacitor 220Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 19C9762
CERAMIC CAPACITOR 220PF 25V, C0G, 10%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 25V, C0G, 10%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C9762
Product Name Ceramic Capacitor 220Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers