Capacitor,Ceramic,22
CAP CER 22PF 25V NP0 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 55J3752 | 06033A220FAT2A |
| Product Name | Capacitor,ceramic,22Pf,25Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Packing Method | Tape Reel | |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors |